The CBT3251 is a high-performance, dual single-pole double-throw (SPDT) analog switch crafted by NXP Semiconductors. This device is designed to provide high-speed switching with low power consumption, making it an ideal component for a wide range of applications including signal routing, multiplexing, and data bus isolation.
Key Features
- High-Speed Switching: The CBT3251 is capable of switching at high speeds, which is essential for applications that require rapid signal routing.
- Low Power Consumption: Designed with energy efficiency in mind, this analog switch operates with minimal power, preserving battery life in portable devices.
- Wide Voltage Range: It operates over a broad voltage range, from 4.5V to 5.5V, providing flexibility in various circuit designs.
- Bidirectional Signal Flow: The dual SPDT configuration allows bidirectional signal flow, offering versatility in signal routing.
- 5 Ω Switch Connection: The low on-resistance of the switch connection ensures minimal signal distortion and voltage drop.
Applications
The CBT3251 is suitable for multiple applications, including but not limited to:
- Audio and Video Signal Routing
- Data Acquisition Systems
- Communication Devices
- Computer Peripherals
- Test Equipment
Quality and Reliability
As with all NXP products, the CBT3251 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. It is available in a small package, making it easy to integrate into space-constrained designs without sacrificing functionality or performance.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| On-Resistance (Ron) |
5 Ω (typical) |
| Switch Configuration |
Dual SPDT |
| Package |
TSSOP16, DHVQFN16 |
For more detailed information, please refer to the CBT3251 datasheet provided by NXP Semiconductors.