EN
  • EN
  • DE

C291NSE7FHA

Part No C291NSE7FHA
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description Crypto CoProcessor SoC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467161-C291NSE7FHA
Manufacturer NXP
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
Operating Temperature 0°C ~ 105°C (TA)
Grade -
Security Features Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Mounting Type Surface Mount
Package / Case 780-BBGA, FCBGA
Supplier Device Package 780-FCPBGA (29x29)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Ultra Librarian 3D Model Ultra Librarian C291NSE7FHA CAD Model

Description

The C291NSE7FHA is a state-of-the-art cryptographic co-processor System on Chip (SoC) produced by NXP Semiconductors. Designed with a focus on enhancing security, this device offers a comprehensive solution for hardware-based encryption, decryption, and digital signature functionalities. It is equipped with advanced cryptographic algorithms that support a wide range of applications, including secure financial transactions, IoT device security, and secure boot. The co-processor is tailored to meet the rigorous demands of applications requiring high levels of security, providing features like hardware random number generation, secure key storage, and resistance against a variety of attack scenarios. Its integration into a system not only bolsters the security posture but also offloads intensive cryptographic operations from the main processor, improving overall system performance. The C291NSE7FHA is ideal for manufacturers and developers looking to enhance the security features of their products without compromising on efficiency or performance.

You May Also Be Interested in

Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess