The NXP BZX884-C6V8 is a highly precise, low-power voltage regulator diode designed to offer a stable zener voltage. As a product from NXP Semiconductors, a trusted leader in the industry, this zener diode is ideal for use in a multitude of applications, ranging from voltage stabilization to voltage-sensitive circuit protection.
Key Features
- Nominal Zener Voltage: 6.8V, providing an accurate and stable reference voltage for your circuits.
- Power Dissipation: The BZX884-C6V8 is capable of dissipating up to 400mW, making it suitable for low-power applications.
- Tolerance: Precision tolerance of ±2%, ensuring reliable and consistent performance.
- Package: Comes in a small, surface-mount SOD-882 package, which is ideal for space-constrained applications.
- Temperature Stability: Exhibits excellent stability over a wide temperature range, ensuring performance is maintained under varying environmental conditions.
Applications
The BZX884-C6V8 is versatile and can be used in a range of applications, such as:
- Telecommunications
- Consumer electronics
- Computer systems
- Industrial equipment
- Medical devices
Quality and Reliability
NXP's commitment to quality and reliability is reflected in the BZX884-C6V8 zener diode. It is manufactured to high standards, ensuring that each component delivers consistent performance. The device is also RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.
Technical Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
6.8V |
| Tolerance |
±2% |
| Power Dissipation (PD) |
400mW |
| Operating Temperature Range |
-55°C to +150°C |
| Package Type |
SOD-882 |
For those in need of a reliable voltage regulation solution, the NXP BZX884-C6V8 offers the performance and precision required for today's sophisticated electronic circuits.