The BZX884-C22 is a precision Zener diode crafted by NXP Semiconductors, designed to offer a reliable voltage reference in a variety of electronic applications. With its tight voltage tolerance and stability over time and temperature variations, this Zener diode is ideal for use in voltage regulation and protection circuits.
Key Features
- Nominal Zener Voltage: 22V with a tolerance of ±5% for precise voltage regulation.
- Package: The BZX884-C22 comes in a small, surface-mounted SOD-882 leadless package that is suitable for high-density circuit boards.
- Power Dissipation: Capable of dissipating up to 400 mW, making it suitable for a range of power management applications.
- Low Leakage Current: It boasts a low leakage current that enhances its efficiency and reliability.
- Temperature Stability: The diode features excellent stability, operating effectively across a wide temperature range from -55°C to +150°C.
Applications
The BZX884-C22 by NXP is versatile and can be integrated into various electronic systems. Typical applications include:
- Power supply circuits where stable reference voltage is crucial.
- Protection circuits to prevent overvoltage damage to sensitive components.
- Regulated power supplies to ensure consistent output despite input fluctuations.
- Electronic equipment requiring precise voltage calibration.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX884-C22 is no exception. It is manufactured in a high-reliability facility and has undergone rigorous testing to ensure it meets the highest quality and performance standards. Customers can trust the BZX884-C22 for their critical circuit designs.