The NXP BZX884-B12 is a high-performance, precision Zener diode designed to offer a stable and reliable voltage regulation solution for a wide array of electronic applications. Manufactured by NXP Semiconductors, a leader in the industry, this Zener diode is engineered to provide a nominal Zener voltage of 12V with tight voltage tolerances and minimal operational variances.
Key Features
- Precise Voltage Regulation: The BZX884-B12 offers a nominal Zener voltage of 12V, making it ideal for voltage reference or voltage clamping applications where precise voltage control is required.
- Low Leakage Current: Designed for high efficiency, the BZX884-B12 has a very low leakage current, ensuring minimal power loss and optimal performance in your circuits.
- High Stability: This Zener diode provides excellent stability over a wide range of temperatures and operating conditions, making it suitable for demanding environments.
- Compact Package: The small form factor of the BZX884-B12 allows for easy integration into space-constrained designs without compromising on power or performance.
- Robust Design: Built to withstand harsh conditions, the BZX884-B12 is encapsulated in a durable package that provides protection against mechanical stress and environmental factors.
Applications
The BZX884-B12 is versatile and can be used in various applications, such as:
- Power Supply Regulation
- Overvoltage Protection Circuits
- Voltage Reference in Analog Circuits
- Surge Suppression
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Nominal Zener Voltage |
12V |
| Package |
SOD-882 |
| Power Dissipation |
400 mW |
| Operating Temperature Range |
-55°C to +150°C |
With its precision voltage regulation, low leakage current, and robust design, the NXP BZX884-B12 Zener diode is an excellent choice for designers looking for a reliable component to maintain voltage stability in their electronic designs.