Product Overview: BZX84J-C7V5
The BZX84J-C7V5 is a high-performance Zener diode from NXP Semiconductors, renowned for its precision and reliability. This Zener diode is designed to provide a regulated voltage of 7.5V, making it an ideal choice for voltage stabilization applications. With its compact SOD-323F surface-mount package, the BZX84J-C7V5 is suitable for high-density circuit boards where space is at a premium.
Key Features
- Nominal Zener Voltage: 7.5V, providing a precise reference voltage for various electronic circuits.
- Power Dissipation: Capable of dissipating up to 550mW of power, ensuring stability and longevity even under stress.
- Tolerance: Features a tight voltage tolerance, which is crucial for sensitive electronic applications.
- Package: Comes in the ultra-small SOD-323F package, which is optimized for automated assembly processes and saves valuable PCB space.
- Operating Temperature Range: Can operate over a wide temperature range from -65°C to +150°C, suitable for challenging environments.
- Regulatory Compliance: Meets the stringent requirements of the RoHS directive, making it an environmentally friendly choice.
Applications
The BZX84J-C7V5 Zener diode is versatile and can be used in a variety of applications, including:
- Voltage regulation for sensitive electronics
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial and medical equipment
Quality and Reliability
NXP Semiconductors is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The BZX84J-C7V5 Zener diode is manufactured with this commitment in mind, ensuring that it performs consistently and reliably over time. With its precise voltage regulation and robust construction, the BZX84J-C7V5 is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.