EN
  • EN
  • DE
  • IT

BZX84J-B3V3

Part No BZX84J-B3V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158135-BZX84J-B3V3
Manufacturer Homepage www.nxp.com
Family Name BZX84J-B3V3
Introduction Date March 01, 2007
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-B3V3 CAD Model

Description

Introducing the BZX84J-B3V3 Zener Diode from NXP Semiconductors

The BZX84J-B3V3 is a high-quality Zener diode designed by NXP Semiconductors, a trusted leader in the electronics industry. This particular component is part of the BZX84 series, which is well-regarded for its reliability and performance. The BZX84J-B3V3 is specifically engineered to provide voltage regulation with a nominal Zener voltage of 3.3 volts, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The BZX84J-B3V3 offers precise voltage regulation at 3.3V, which is essential for sensitive electronic circuits that require stable voltage levels.
  • Low Power Loss: With its efficient design, this Zener diode minimizes power loss, ensuring optimal performance and energy savings.
  • Compact Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • High Peak Reverse Power Dissipation: The diode can handle a peak reverse power dissipation of 250 mW, accommodating brief power spikes without damage.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various environmental conditions.
  • RoHS Compliant: The BZX84J-B3V3 is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The BZX84J-B3V3 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Computing equipment

Whether you are designing a sophisticated telecommunication system or a simple power supply, the BZX84J-B3V3 Zener diode from NXP Semiconductors is a reliable choice that offers consistent performance and durability. Its compact form factor and robust design make it an excellent component for your next electronic project.

Ordering Information

To incorporate the BZX84J-B3V3 into your designs, contact your local NXP authorized distributor or visit the NXP Semiconductors website for more information on purchasing and availability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess