EN
  • EN
  • DE

BZX84J-B16,115

Part No BZX84J-B16,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 550 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
Other Names 2156-BZX84J-B16,115-954
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1279739-BZX84J-B16,115
Ultra Librarian 3D Model Ultra Librarian BZX84J-B16,115 CAD Model

Description

Product Overview: BZX84J-B16,115

The BZX84J-B16,115 is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of the BZX84 series and is a surface-mount device (SMD) that comes in a compact SOD-323F package. It is specifically designed to provide a precise voltage regulation solution with a nominal zener voltage of 16V.

Key Features

  • Zener Voltage: The BZX84J-B16,115 has a zener voltage of 16V, making it suitable for a variety of stabilization and regulation applications in electronic circuits.
  • Package: It is housed in a small SOD-323F package, which is ideal for high-density mounting and is suitable for automated assembly processes.
  • Power Dissipation: The device has a total power dissipation of 250 mW, allowing for adequate power handling capabilities within a compact form factor.
  • Tolerance: The voltage tolerance of the zener diode is ±5%, providing a stable and reliable voltage reference for precision applications.
  • Temperature Stability: The BZX84J-B16,115 offers excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Regulatory Compliance: This product is compliant with industry standards, including RoHS, which restricts the use of certain hazardous materials in electronic equipment.

Applications

The BZX84J-B16,115 is versatile and can be used in a wide range of applications, such as:

  • Power supply regulation
  • Voltage stabilization in consumer electronics
  • Overvoltage and transient voltage protection circuits
  • Reference voltage sources in precision systems
  • Automotive electronics and industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84J-B16,115 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets NXP's stringent standards. Customers can rely on this zener diode to deliver consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess