EN
  • EN
  • DE

BZX84J-B12

Part No BZX84J-B12
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158127-BZX84J-B12
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84J-B12 CAD Model

Description

Introducing the BZX84J-B12 Voltage Regulator Diode by NXP Semiconductors

The BZX84J-B12 is a high-performance, low-power voltage regulator diode designed by the renowned manufacturer, NXP Semiconductors. This product is a part of the BZX84 series, which is well known for its reliability and efficiency in voltage regulation applications. The BZX84J-B12 offers precise voltage control and is an excellent choice for providing stable reference voltages in various electronic circuits.

Key Features

  • Low Voltage Regulation: With a nominal zener voltage of 12V, the BZX84J-B12 provides a stable voltage supply, making it ideal for sensitive electronic components that require consistent power levels.
  • Low Leakage Current: This component is designed to have a very low leakage current, ensuring minimal power loss and higher efficiency in your electronic designs.
  • High Power Dissipation: The BZX84J-B12 can dissipate up to 250mW of power, which allows it to maintain stable performance even under varying load conditions.
  • Compact SMD Package: Encased in a small SOT-23 surface-mounted package, this voltage regulator diode is perfect for space-constrained applications.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range from -55°C to +150°C, ensuring reliable performance in diverse environments.

Applications

The BZX84J-B12 is versatile and can be used in a wide array of electronic devices. Some common applications include:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Consumer electronics such as smartphones and laptops
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84J-B12 is manufactured using state-of-the-art processes, ensuring that each diode performs to the specifications under all conditions. With the BZX84J-B12, designers and engineers can trust in a voltage regulator that is both durable and consistent in performance.

For detailed specifications, application notes, and additional resources, please visit the NXP Semiconductors official website or contact their technical support team. The BZX84J-B12 is a testament to NXP's dedication to providing advanced semiconductor solutions that empower the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,535+ $0.0653 $100.2355
2,380+ $0.0631 $150.1780
3,410+ $0.0587 $200.1670
4,425+ $0.0565 $250.0125
5,525+ $0.0543 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess