EN
  • EN
  • DE

MAX6384XS42D2+T

Part No MAX6384XS42D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.20V SC70-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-70-4
Family Part Number MAX6384
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705463-MAX6384XS42D2+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6384XS42D2+T CAD Model

Description

The MAX6384XS42D2+T is a highly reliable, low-power microprocessor (µP) supervisory circuit from Maxim Integrated. This precision device is designed to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low-cost system solutions. It is perfect for applications that require monitoring of their power supply voltages to ensure proper system operation.

Key Features

  • Reset Threshold Voltage: The device features a factory-trimmed V<sub>CC reset threshold voltage of 4.2V, making it suitable for monitoring 5V power supplies and other applications operating around this voltage level.
  • Reset Output: The MAX6384XS42D2+T provides an active-low, push-pull reset output. This ensures a definitive reset signal to the µP during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: With its low supply current of 1.2µA, this supervisory circuit is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for a system reset to be initiated by external hardware or software events.
  • High Accuracy: The device offers a high threshold accuracy of ±1.5% over the entire temperature range, ensuring reliable reset activation under varying conditions.
  • Operating Temperature Range: The MAX6384XS42D2+T operates over an extended temperature range of -40°C to +125°C, suitable for industrial environments.
  • Compact Package: It is available in a small, 4-pin SC70 package, making it an excellent choice for space-constrained applications.

Applications

The MAX6384XS42D2+T is versatile and can be used in a broad range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor, Microcontroller, or DSP Systems
  • Data Storage Equipment
  • Industrial and Automotive Systems
  • Networking and Telecom Infrastructure

In summary, the MAX6384XS42D2+T supervisory circuit is an essential component for any system that requires accurate voltage monitoring and a reliable reset mechanism. Its low power consumption, high accuracy, and compact form factor make it an excellent choice for designers looking to enhance system reliability while maintaining efficiency and saving space.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess