Product Overview: BZX84J-B11 - NXP Semiconductors
The BZX84J-B11 is a high-performance voltage regulator Zener diode crafted by the renowned NXP Semiconductors. This small-signal Zener diode is specifically designed to offer a stable reference voltage over a wide range of operating conditions, making it an essential component in an array of electronic circuits. With its precise voltage regulation capabilities and compact SOD-323 package, the BZX84J-B11 is an ideal choice for space-constrained applications where voltage stabilization is crucial.
Key Features
- Voltage Range: The BZX84J-B11 provides a nominal Zener voltage of 11V, which is suitable for various applications requiring a regulated voltage close to this value.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle moderate levels of power while maintaining its performance and reliability.
- Package: Enclosed in an ultra-small, flat lead SOD-323 surface-mounted package, the BZX84J-B11 is designed for optimal board space efficiency.
- Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage reference for consistent circuit operation.
- Operating Temperature: It operates within a wide temperature range from -55°C up to 150°C, ensuring stability across various environmental conditions.
Applications
The BZX84J-B11 Zener diode is versatile and can be integrated into numerous applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX84J-B11 is manufactured with stringent quality control measures, ensuring that it meets the industry standards for performance and reliability. Its robust construction makes it suitable for commercial-grade equipment as well as for demanding industrial applications.
In conclusion, the BZX84J-B11 from NXP Semiconductors is a reliable and efficient solution for circuit designers looking for a stable voltage reference in a compact form factor. Its combination of features makes it a valuable component in a wide range of electronic products.