EN
  • EN
  • DE

BZX84C33,215

Part No BZX84C33,215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 33V 5% 80Ohm 250mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238946-BZX84C33,215
Popularity Low
Supply and Demand Status Balance
Family Name BZX84-C33
Introduction Date April 26, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZX84C33,215 CAD Model

Description

The BZX84C33,215 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is designed to provide a precise voltage reference in a variety of electronic applications. With its compact SOT23 package, it is ideal for space-constrained applications and is widely used in consumer electronics, industrial control systems, and telecommunications equipment.

Key Features

  • Nominal Zener Voltage: 33V, providing a stable reference voltage for your circuits.
  • Power Dissipation: Capable of dissipating up to 250mW of power, ensuring reliable operation under typical conditions.
  • Tolerance: ±5% tolerance on nominal Zener voltage, allowing for precise voltage regulation.
  • Package: Supplied in a small and surface-mountable SOT23 package, which is suitable for automated assembly processes and helps reduce the overall size of your circuitry.
  • Operating Temperature Range: -55°C to +150°C, making it suitable for a wide range of environmental conditions.
  • Compliance: Fully compliant with the RoHS and REACH directives, ensuring environmental and health safety.

Applications

The BZX84C33,215 Zener diode is versatile and can be used in various electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping in signal processing
  • Reference element in voltage and current monitoring circuits

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable components. The BZX84C33,215 Zener diode is manufactured with the latest semiconductor technology and undergoes rigorous testing to ensure it meets the stringent standards for performance and durability.

Ordering Information

When ordering this product, the complete part number BZX84C33,215 is used to specify the 33V Zener diode in a SOT23 package. The product is available in tape and reel packaging, facilitating easy handling and integration into your manufacturing processes.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess