The BZX84-C3V3/DG/B2 is a high-performance voltage regulator Zener diode from NXP Semiconductors, designed to offer a precise voltage reference in a small, surface-mount package. It is a member of the BZX84 series, known for its reliability and consistency in voltage regulation applications.
Key Features
- Zener Voltage: The diode has a nominal Zener voltage of 3.3V, providing a stable reference for various electronic circuits.
- Package: It comes in a convenient SOT-23 package, which is ideal for automated assembly processes and space-constrained applications.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic devices.
- Tolerance: The voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive components.
- Operating Temperature Range: The diode operates effectively over a wide temperature range from -65°C to +150°C, making it reliable in various environmental conditions.
Applications
The BZX84-C3V3/DG/B2 is versatile and can be used in several applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics such as smartphones, tablets, and laptops
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-C3V3/DG/B2 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs as specified even under the most demanding conditions.
Environmental Compliance
As part of NXP's dedication to environmental responsibility, the BZX84-C3V3/DG/B2 is designed to comply with various international standards, including RoHS and REACH, which restricts the use of certain hazardous substances in electrical and electronic equipment.
The BZX84-C3V3/DG/B2 Zener diode from NXP is an excellent choice for designers looking for a reliable voltage reference solution that combines performance, miniaturization, and environmental consciousness.