The BZX84-C18/DG/B221 is a high-performance, low-power voltage regulator diode from the reputable manufacturer, NXP Semiconductors. This product is part of the BZX84 series, which is well-known for its reliability and efficiency in various electronic applications. The BZX84-C18/DG/B221 is specifically designed to provide a precise 18V output voltage, making it an ideal choice for stabilizing voltage in sensitive electronics.
Key Features
- Regulation: Offers a tightly regulated voltage of 18V, ensuring stable operation for connected components.
- Package: Comes in a small SOT-23 surface-mount package, which is perfect for space-constrained applications.
- Power Dissipation: Capable of dissipating up to 250mW of power, allowing for adequate heat management during operation.
- Temperature Range: Operates within a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.
- Tolerance: Features a nominal tolerance, ensuring consistent performance across various devices.
- RoHS Compliant: Manufactured to be compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice.
Applications
The BZX84-C18/DG/B221 is versatile and can be used in a multitude of applications. It is particularly useful in:
- Power supply circuits
- Consumer electronics
- Telecommunications equipment
- Computer hardware
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components that meet industry standards. The BZX84-C18/DG/B221 is no exception, with its robust design and stringent quality control processes ensuring long-term reliability for users. Whether you're designing a power management system or looking for a dependable voltage reference, the BZX84-C18/DG/B221 is a component you can trust.
Ordering Information
To order or inquire about the BZX84-C18/DG/B221, you can visit the NXP Semiconductors official website or contact authorized distributors. Ensure that you refer to the exact product code BZX84-C18/DG/B221 to get the specific 18V voltage regulator diode you require for your project.