EN
  • EN
  • DE

BZX84-C13/AT

Part No BZX84-C13/AT
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819954-BZX84-C13/AT
Ultra Librarian 3D Model Ultra Librarian BZX84-C13/AT CAD Model

Description

Product Overview: BZX84-C13/AT - NXP Semiconductors

The BZX84-C13/AT is a surface-mounted Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a precise voltage reference and excellent stability in a variety of electronic circuits. It is commonly used in voltage regulation applications to protect sensitive electronics from overvoltage conditions or to provide a stable reference voltage.

Key Features:

  • Voltage Range: The BZX84-C13/AT has a nominal Zener voltage of 13 volts, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Package: The SOT-23 package is compact and suitable for high-density mounting, which makes it ideal for use in space-constrained applications.
  • High Stability: The diode offers excellent stability and a low dynamic impedance, which ensures a stable Zener voltage under varying load conditions.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, accommodating a wide range of environmental conditions.

Applications:

The BZX84-C13/AT is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications
  • Computer motherboards

With its robust design and reliable performance, the BZX84-C13/AT from NXP Semiconductors is an excellent choice for designers looking for a Zener diode with a 13V voltage reference. Its small footprint and high degree of precision make it an essential component in the development of stable and efficient electronic systems.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C13/AT is manufactured with the highest standards to ensure it meets the stringent requirements of the electronics industry. It is a testament to NXP's dedication to providing components that excel in performance, durability, and consistency.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Others
Lowest to $0.3269
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess