EN
  • EN
  • DE

BZX84-B5V1/DG/B2

Part No BZX84-B5V1/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1215+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709832-BZX84-B5V1/DG/B2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84-B5V1/DG/B2 CAD Model

Description

Product Overview: BZX84-B5V1/DG/B2

The BZX84-B5V1/DG/B2 is a high-performance voltage regulator diode from the reputable manufacturer NXP Semiconductors. This product is part of NXP's extensive range of low-power voltage regulator diodes designed to offer a stable output voltage with minimal power loss, making it an ideal component for precision electronics.

Key Features

  • Voltage Regulation: The BZX84-B5V1/DG/B2 provides a nominal zener voltage of 5.1V, which is ideal for applications requiring a regulated voltage close to the standard logic level.
  • Power Dissipation: With a total power dissipation of 250mW, this component is suitable for surface-mounted design on densely packed PCBs where heat management is a critical factor.
  • Package: It comes in a small SOT-23 package, which is favored for its compact size and suitability for automated assembly processes.
  • Temperature Stability: The diode offers excellent stability over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

  • Power supply regulation
  • Over-voltage protection circuits
  • Voltage reference
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84-B5V1/DG/B2 is no exception. It is manufactured to meet high industry standards, ensuring longevity and consistent performance. The product is RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Conclusion

With its precise voltage regulation, compact footprint, and robust design, the BZX84-B5V1/DG/B2 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient voltage regulator diode. Whether it's for consumer electronics, telecommunication devices, or power management applications, this component delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess