EN
  • EN
  • DE

BZX84-B3V3

Part No BZX84-B3V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157967-BZX84-B3V3
Manufacturer Homepage www.nxp.com
Family Name BZX84-B3V3
Introduction Date April 26, 1996
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZX84-B3V3 CAD Model

Description

Introducing the BZX84-B3V3 Voltage Regulator Diode from NXP

The BZX84-B3V3 is a high-performance voltage regulator diode designed by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is engineered for providing a regulated voltage of 3.3V, making it an essential component in a wide array of electronic circuits. It is particularly suitable for applications that require a stable and precise voltage reference.

With its compact SOT23 package, the BZX84-B3V3 is optimized for surface-mount technology, allowing for efficient assembly and space-saving design in printed circuit boards. This makes it an ideal choice for high-density electronic applications where space is at a premium.

Key Features of the BZX84-B3V3:

  • Regulated Output Voltage: Provides a precise 3.3V output, which is crucial for sensitive electronics that demand consistent voltage levels for optimal performance.
  • Power Dissipation: Capable of dissipating up to 250mW of power, ensuring reliable operation even under varying load conditions.
  • Low Zener Impedance: Features low dynamic impedance to maintain voltage stability across a range of currents, enhancing the overall efficiency of the device.
  • High Stability: Offers excellent stability and reliability over its entire temperature range, making it a robust choice for diverse operating conditions.
  • Wide Operating Temperature Range: Functionally operational from -55°C to +150°C, the BZX84-B3V3 is designed to withstand extreme environmental conditions.

The BZX84-B3V3's versatility extends to various applications, including voltage stabilization for sensitive electronics, such as microprocessors and integrated circuits, as well as in power management solutions, portable devices, and consumer electronics. Its ability to provide a stable reference voltage also makes it suitable for battery-operated devices where power efficiency is critical.

As part of NXP's commitment to quality, the BZX84-B3V3 is manufactured to meet the highest industry standards. Its robust design ensures that it not only meets the requirements of today's advanced electronic systems but also remains reliable over the long term. Whether you're designing a new product or looking to enhance an existing one, the BZX84-B3V3 is an excellent choice for maintaining voltage integrity in your electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,150+ $0.0871 $100.1650
1,785+ $0.0841 $150.1185
2,555+ $0.0783 $200.0565
3,325+ $0.0753 $250.3725
4,145+ $0.0724 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess