The BZX84-A7V5 is a high-performance Zener diode from the reputable NXP Semiconductors, designed to offer precision voltage regulation for a wide array of electronic applications. This small-signal Zener diode is particularly suitable for providing a stable reference voltage in various circuits, ensuring consistent performance and reliability.
Key Features
- Zener Voltage: The BZX84-A7V5 provides a nominal Zener voltage of 7.5V, making it an excellent choice for voltage regulation tasks in the 7V range.
- Power Dissipation: With a total power dissipation of 250mW, this diode can handle a moderate amount of power, making it suitable for a range of low-power applications.
- Package: Encased in a small SOT23 surface-mounted package, the BZX84-A7V5 is designed for compact circuit designs, offering a space-saving solution without compromising on performance.
- Tolerance: It features a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Operating Temperature Range: The device can operate within a broad temperature range of -55°C to +150°C, providing stable performance across various environmental conditions.
Applications
The BZX84-A7V5 is versatile and can be used in a multitude of applications, including:
- Consumer electronics
- Industrial control systems
- Telecommunication devices
- Power management modules
- Computer motherboards and peripherals
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-A7V5 is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this Zener diode ensures long-term stability and performance. It is a reliable choice for designers looking to incorporate a dependable voltage reference in their electronic designs.
Ordering Information
For purchasing the BZX84-A7V5, refer to its complete part number and contact authorized NXP distributors or visit the NXP Semiconductors official website. Technical documentation, including datasheets and application notes, are readily available for design reference and support.