EN
  • EN
  • DE

BZX84-A10

Part No BZX84-A10
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157922-BZX84-A10
Manufacturer Homepage www.nxp.com
Family Name BZX84-A10
Introduction Date August 19, 2003
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-A10 CAD Model

Description

Introducing the BZX84-A10 Voltage Regulator Diode from NXP

The BZX84-A10 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This product is part of the BZX84 series, known for its reliability and efficiency in voltage regulation applications. The BZX84-A10 is a surface-mounted device (SMD) that comes in a compact SOT23 package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 10V, the BZX84-A10 provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Power Dissipation: Capable of dissipating up to 250mW of power, this Zener diode can handle moderate levels of power while maintaining its voltage regulation properties.
  • Wide Voltage Range: The BZX84 series includes diodes with a wide range of Zener voltages, giving designers the flexibility to choose the perfect component for their specific requirements.
  • High Peak Reverse Power Dissipation: This diode can withstand transient power spikes, making it suitable for protecting circuits against voltage surges.

Applications

The BZX84-A10 is ideal for a variety of applications where voltage regulation is critical. Common uses include:

  • Power supply stabilization
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computer motherboards

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84-A10 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from NXP products. With its excellent temperature stability and low leakage current, the BZX84-A10 is a reliable choice for long-term applications.

For designers and engineers looking for a voltage regulator that offers both performance and miniaturization, the BZX84-A10 from NXP is an excellent choice. Its small footprint, combined with its robust electrical characteristics, makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess