EN
  • EN
  • DE

BZX79-B5V1.133

Part No BZX79-B5V1.133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.1V 2% 60Ohm 500mW 2-Pin ALF Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238835-BZX79-B5V1.133
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZX79-B5V1
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZX79-B5V1.133 CAD Model

Description

The BZX79-B5V1.133 is a high-precision voltage regulator diode from the renowned semiconductor manufacturer NXP. This product is designed to offer a stable 5.1V nominal zener voltage with a tolerance of approximately 5%, making it a reliable component for voltage regulation applications.

Key Features

  • Nominal Zener Voltage: 5.1V, offering precise voltage regulation for a wide range of electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, it is capable of handling moderate levels of power without compromising performance.
  • Package: The BZX79-B5V1.133 comes in a compact DO-35 glass package, which is suitable for through-hole mounting, providing ease of integration into a variety of designs.
  • High Stability: The diode is known for its excellent stability and reliability over time, which is crucial for maintaining consistent performance in electronic systems.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -65°C to +175°C, making it versatile for use in various environmental conditions.

Applications

The BZX79-B5V1.133 zener diode is commonly used in applications that require a stable reference voltage. These include:

  • Voltage regulation circuits in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Stabilization of sensitive electronic components

Quality and Reliability

NXP's commitment to quality ensures that the BZX79-B5V1.133 zener diode meets stringent industry standards for performance and reliability. Each diode is subjected to rigorous testing procedures to guarantee its effectiveness in critical applications.

Environmental Compliance

NXP is dedicated to environmental stewardship, and the BZX79-B5V1.133 is designed to comply with current RoHS directives, making it an environmentally responsible choice for electronic manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess