EN
  • EN
  • DE

BZX79-B3V0113

Part No BZX79-B3V0113
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NOW NEXPERIA BZX79-B3V0 - ZENER / Zener Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 914006-BZX79-B3V0113
Ultra Librarian 3D Model Ultra Librarian BZX79-B3V0113 CAD Model

Description

Product Overview: BZX79-B3V0113 by NXP

The BZX79-B3V0113 is a highly reliable, small signal Zener diode manufactured by NXP Semiconductors. This diode is designed to provide a precise voltage reference with a nominal Zener voltage of 3.3 volts, making it an ideal choice for voltage regulation applications in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The device offers a tightly controlled Zener voltage of 3.3V, which is essential for stable and accurate voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, the BZX79-B3V0113 is capable of handling moderate power levels, suitable for a variety of electronic applications.
  • Package: The diode comes in a compact DO-35 glass package, which is not only small in size but also offers through-hole mounting for easy integration into PCBs.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Tolerance: The voltage tolerance of ±5% allows for precise voltage regulation, which is critical for sensitive electronic components.
  • Reverse Leakage Current: It features a low reverse leakage current, contributing to the overall efficiency of the device in a circuit.

Applications

The BZX79-B3V0113 is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZX79-B3V0113 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. The device's robust construction and dependable performance make it a preferred choice for professionals seeking components that deliver consistent results over time.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess