Introducing the BZX585-C10 Voltage Regulator Diode from NXP
The BZX585-C10 is a high-precision voltage regulator diode designed by NXP Semiconductors, a leader in the electronic components industry. This small but powerful device is engineered to provide a stable and accurate voltage regulation solution for a wide range of applications. Its precision and reliability make it an excellent choice for designers looking to maintain a consistent voltage level in their circuits.
Key Features
- Low Voltage Regulation: The BZX585-C10 offers a nominal zener voltage of 10V, making it suitable for applications requiring a regulated voltage around this value.
- High Precision: With tight tolerance levels, the device ensures accurate voltage regulation, minimizing the risk of voltage fluctuations that could potentially damage sensitive electronic components.
- Low Leakage Current: The diode is designed to have a very low leakage current, which contributes to the overall efficiency of the system in which it is used.
- Small Package: Its small size allows for integration into compact circuit designs without compromising on performance, making it ideal for space-constrained applications.
Applications
The BZX585-C10 voltage regulator diode is versatile and can be used in various applications, including:
- Power supply stabilization
- Voltage reference in analog circuits
- Protection circuits
- Consumer electronics
- Telecommunications
- Automotive systems
Technical Specifications
The BZX585-C10 boasts a range of technical specifications that underscore its performance and reliability:
- Zener Voltage (VZ): 10V
- Tolerance: ±2%
- Power Dissipation (PD): 300mW
- Operating Temperature Range: -55°C to +150°C
- Package: SOD-523
With its robust design and stringent quality control, the NXP BZX585-C10 is built to deliver consistent performance, ensuring that your electronic devices operate smoothly and reliably. Whether you're designing consumer electronics or industrial systems, this voltage regulator diode is an excellent choice for maintaining voltage integrity and protecting your circuitry.