Introducing the BZX585-B4V3 - A Precision Zener Diode from NXP
The BZX585-B4V3 is a high-precision, low-power Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This Zener diode offers a nominal Zener voltage of 4.3V, making it an ideal choice for voltage regulation and reference voltage applications in a variety of electronic circuits.
Constructed with silicon technology, the BZX585-B4V3 is part of NXP's series of voltage regulator diodes which are characterized by their low leakage current and excellent stability. This small-signal Zener diode is packaged in a SOD-523 package, which is not only compact but also offers excellent thermal performance, ensuring reliability and longevity in operation.
With its tight tolerance of merely ±2%, the BZX585-B4V3 provides precise voltage regulation. This precision is essential for sensitive electronics where consistent voltage levels are critical for optimal performance. The diode is also capable of handling a power dissipation of 300 mW, which is substantial for its small size, allowing it to maintain stability under varying load conditions.
The BZX585-B4V3 is designed for use in a wide range of applications, including consumer electronics, telecommunications, and industrial equipment. Its ability to provide a stable reference voltage makes it particularly useful in voltage clamping applications and protection circuits where it can protect sensitive components from overvoltage transients.
Moreover, the BZX585-B4V3 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers looking to create sustainable products. Its lead-free finish and halogen-free construction underscore NXP's commitment to reducing the environmental impact of their products.
In summary, the BZX585-B4V3 from NXP Semiconductors is a robust and precise Zener diode, perfect for designers who require a compact, reliable, and precise voltage regulation solution. Its combination of stability, power handling, and precision makes it a versatile component suited for a myriad of electronic applications.