EN
  • EN
  • DE

BZX399-C5V6

Part No BZX399-C5V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157724-BZX399-C5V6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX399-C5V6 CAD Model

Description

Product Overview: BZX399-C5V6 by NXP

The BZX399-C5V6 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is a part of the BZX399 series, which is well-regarded for its stability and quality performance in voltage regulation applications.

Key Features

  • Zener Voltage: The BZX399-C5V6 offers a nominal Zener voltage of 5.6V, providing precise voltage regulation for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 400 mW, this Zener diode is capable of handling moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Enclosed in a small SOD-323 package, the BZX399-C5V6 is ideal for space-constrained applications, allowing for high-density mounting on printed circuit boards.
  • Low Leakage Current: The device features a low leakage current, ensuring minimal power loss and improved efficiency in operation.
  • High Surge Current Capability: Designed to withstand transient surge currents, this diode provides reliable protection against voltage spikes, enhancing the durability of the end application.

Applications

The BZX399-C5V6 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Power supply stabilization
  • Voltage reference circuits
  • Protection circuits in consumer electronics
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZX399-C5V6 is manufactured under stringent quality control standards, ensuring reliable performance and longevity in the field. Users can trust in the robustness and consistency of this Zener diode when incorporated into their electronic designs.

Environmental Compliance

Consistent with NXP's dedication to environmental responsibility, the BZX399-C5V6 complies with various international environmental standards, including RoHS (Restriction of Hazardous Substances). This ensures that the product is free from harmful substances and is suitable for use in eco-friendly electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess