The BZX284-C6V2 is a Zener diode produced by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This particular Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 6.2 volts, the BZX284-C6V2 provides excellent voltage stabilization for various applications.
- Power Dissipation: The device is capable of dissipating up to 400 mW of power, ensuring reliable performance in different operating conditions.
- Package Type: Encased in a small SOD110 package, this Zener diode is ideal for space-constrained applications.
- Tolerance: The voltage tolerance of ±5% allows for precise voltage regulation, which is critical for sensitive electronic circuits.
- Operating Temperature Range: The BZX284-C6V2 can operate effectively within a temperature range of -65°C to +150°C, making it suitable for use in extreme environmental conditions.
Applications
The BZX284-C6V2 is versatile and can be used in a variety of applications. Some common uses include:
- Voltage regulation in power supplies
- Surge protection in sensitive electronics
- Reference voltage in analog-to-digital converters
- Overvoltage protection in battery-operated devices
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX284-C6V2 is manufactured using robust processes that ensure consistent performance and longevity. With its precise voltage regulation and durable construction, this Zener diode is an excellent choice for designers and engineers looking for a reliable voltage reference solution.