EN
  • EN
  • DE

BZX284-C5V6

Part No BZX284-C5V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Diode Zener Single 5.6V 5% 400mW 2-Pin SOD / Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157632-BZX284-C5V6
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX284-C5V6
Introduction Date April 17, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX284-C5V6 CAD Model

Description

Product Overview: BZX284-C5V6 - Zener Diode

The BZX284-C5V6 is a highly precise, low-power Zener diode produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This product is specifically designed to offer a stable and regulated voltage, making it an ideal choice for voltage reference or voltage regulation purposes in a wide array of electronic applications.

Key Features

  • Voltage Precision: The BZX284-C5V6 provides a nominal Zener voltage of 5.6V, which is maintained with high precision, ensuring consistent performance across the device's operational range.
  • Power Dissipation: With a total power dissipation of 400 mW, this Zener diode is suitable for use in low-power circuits without compromising on energy efficiency.
  • Package: Encased in a small SOD110 package, the BZX284-C5V6 is optimized for space-constrained applications, offering a compact solution without sacrificing functionality.
  • Wide Operating Temperature Range: The diode can operate effectively within a temperature range of -65°C to +150°C, accommodating various environmental conditions.
  • Low Dynamic Impedance: The dynamic impedance of the diode is kept low to ensure minimal voltage drop and power loss during operation.

Applications

The BZX284-C5V6 is versatile and can be used in several applications, including:

  • Consumer electronics for voltage stabilization
  • Power supply circuits as a reference voltage source
  • Protection circuits to prevent overvoltage conditions
  • Telecommunication devices requiring precise voltage control

Quality and Reliability

NXP's commitment to quality is evident in the BZX284-C5V6, which is manufactured with stringent quality control processes. The device's reliability is assured through rigorous testing, ensuring that it meets the high standards expected by industry professionals.

Whether you're designing a complex power management system or simply need a reliable voltage reference, the BZX284-C5V6 from NXP Semiconductors is an exceptional choice that combines precision, efficiency, and compactness to meet your circuit requirements.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1926 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess