EN
  • EN
  • DE
  • IT

BZX284-C4V3

Part No BZX284-C4V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOD323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713866-BZX284-C4V3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C4V3 CAD Model

Description

The BZX284-C4V3 is a high-precision, low-power Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. Designed for voltage regulation and voltage reference applications, this Zener diode is a crucial component in a wide array of electronic circuits.

Key Features

  • Zener Voltage (V<sub>Z): The BZX284-C4V3 provides a nominal Zener voltage of 4.3V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 400 mW, this device can handle moderate levels of power while maintaining its stability and reliability.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation in your circuit designs.
  • Package: Encased in a small, surface-mount SOD-110 package, the BZX284-C4V3 is optimized for high-density PCB applications and is easy to integrate into various electronic systems.
  • Operating Temperature Range: It can operate effectively over a wide temperature range from -65°C to +150°C, ensuring robust performance under varying environmental conditions.

Applications

The BZX284-C4V3 is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Fixed voltage reference in precision systems
  • Switching power supplies
  • Consumer electronics stabilization

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZX284-C4V3 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards for performance and reliability. Whether you're designing consumer electronics or industrial power systems, you can rely on the BZX284-C4V3 for consistent operation and longevity.

Environmental Compliance

The BZX284-C4V3 is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products. This commitment helps customers to design and produce greener end-products, contributing to a healthier environment.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess