EN
  • EN
  • DE

BZX284-B8V2 (8.2V)

Part No BZX284-B8V2 (8.2V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238760-BZX284-B8V2 (8.2V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B8V2 (8.2V) CAD Model

Description

Introducing the BZX284-B8V2 (8.2V) Zener Diode from NXP

The BZX284-B8V2 is a precision 8.2-volt Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This small-signal voltage regulator is an essential component for a wide range of electronic circuits, offering both stability and protection. It is meticulously engineered to provide a reliable voltage reference, making it an ideal choice for applications requiring precise voltage regulation and clipping.

Key Features

  • Voltage Precision: The BZX284-B8V2 is designed to deliver a precise breakdown voltage of 8.2V, which is critical for applications that demand a stable and accurate voltage reference.
  • Power Dissipation: With a power dissipation of 400mW, this Zener diode can withstand reasonable amounts of power while maintaining its functionality and reliability.
  • Compact Package: Encased in a small SOD110 package, the BZX284-B8V2 is suitable for high-density circuit designs, allowing for efficient use of PCB space.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Low Dynamic Impedance: The diode's low dynamic impedance ensures minimal voltage variation with changing current, providing a stable voltage under dynamic conditions.

Applications

The BZX284-B8V2 is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power management systems
  • Digital electronics
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX284-B8V2 is no exception. Each diode is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. Whether you're designing a sophisticated industrial system or a simple consumer device, the BZX284-B8V2 provides the performance and reliability you need.

With its precision voltage control and compact form factor, the BZX284-B8V2 from NXP is an excellent choice for designers looking to incorporate a robust Zener diode into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess