EN
  • EN
  • DE

BZW03C-150(150V)

Part No BZW03C-150(150V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238754-BZW03C-150(150V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW03C-150(150V) CAD Model

Description

Product Overview: BZW03C-150(150V) by NXP Semiconductors

The BZW03C-150(150V) is a robust transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the field of high-performance semiconductor components. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage occurrences.

With a standoff voltage of 150 volts, the BZW03C-150(150V) is capable of handling high transient power spikes with ease, ensuring that the devices it protects are safe from the potentially damaging effects of overvoltage events. This makes it an ideal component for a wide range of applications, including power supply circuits, communication systems, and other electronic devices that require reliable protection against voltage transients.

Key Features and Benefits:

  • High Surge Capability: The device is designed to absorb high transient energies with its excellent clamping capability, thereby providing reliable protection against surge and peak voltages.
  • Low Clamping Voltage: The BZW03C-150(150V) offers a low clamping voltage, ensuring that the voltage spike is kept to a minimum level above the normal operating voltage, thus protecting sensitive circuitry.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient voltage, responding in picoseconds to protect your electronic components from sudden surges.
  • Robust Construction: Encased in a durable package, the BZW03C-150(150V) is built to withstand mechanical stresses and harsh environmental conditions.
  • Wide Operating Temperature Range: This TVS diode operates effectively over a broad temperature range, making it suitable for various industrial and commercial environments.
  • RoHS Compliant: In line with environmental standards, the BZW03C-150(150V) adheres to RoHS directives, indicating that it is free from hazardous substances.

With its combination of high surge protection, low clamping voltage, and fast response time, the BZW03C-150(150V) from NXP Semiconductors is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems. Its robustness and compliance with environmental standards make it a future-proof component for a wide array of applications where voltage surge protection is paramount.

Whether you're designing power management systems, looking to safeguard communication infrastructure, or need reliable components for consumer electronics, the BZW03C-150(150V) TVS diode is a versatile and dependable solution to consider.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess