EN
  • EN
  • DE
  • IT

BZW03-C75(75V)

Part No BZW03-C75(75V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238755-BZW03-C75(75V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW03-C75(75V) CAD Model

Description

Introducing the BZW03-C75(75V) Transient Voltage Suppressor from NXP

The BZW03-C75(75V) is a robust transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the electronics industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of your devices. With its 75V standoff voltage, the BZW03-C75 is an ideal solution for safeguarding circuits against transient overvoltage conditions.

This TVS diode is characterized by its high surge capability, which enables it to absorb transient energy and clamp voltage to a safe level without compromising the performance of the protected device. Its fast response time is crucial for immediate protection against sudden voltage transients, such as those caused by lightning strikes, switching loads, or other unexpected events.

Key Features of the BZW03-C75(75V)

  • Standoff Voltage: The device offers a standoff voltage of 75V, providing a protective barrier for a wide range of voltage-sensitive components.
  • Peak Pulse Power: It can handle high transient power with its peak pulse power dissipation, ensuring effective protection against voltage spikes.
  • Fast Response Time: With its quick reaction to transient events, the BZW03-C75 minimizes the risk of damage to the protected circuit.
  • Low Clamping Voltage: The low clamping voltage level ensures that the voltage is maintained within safe limits for the electronic components.
  • High Reliability: Manufactured by NXP, the BZW03-C75(75V) is built with high-quality standards, offering dependable performance and a long operational life.

The BZW03-C75(75V) is packaged in a robust DO-204AC package, which is designed to handle high thermal and mechanical stress. This makes it suitable for a variety of applications, including industrial, automotive, telecommunications, and consumer electronics where reliable voltage protection is critical.

With its combination of high surge capability, fast response time, and reliable performance, the BZW03-C75(75V) from NXP is the go-to choice for engineers looking to enhance the safety and durability of their electronic systems. Whether you are designing power supplies, communication lines, or complex electronic assemblies, this TVS diode will provide the protection your application demands.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess