EN
  • EN
  • DE

BZV90-C8V2 8.2V

Part No BZV90-C8V2 8.2V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238753-BZV90-C8V2 8.2V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C8V2 8.2V CAD Model

Description

The BZV90-C8V2 8.2V is a high-precision Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode offers a nominal Zener voltage of 8.2V, making it suitable for a wide range of voltage regulation and stabilization applications in various electronic circuits.

Key Features

  • Zener Voltage (VZ): 8.2V, providing an effective voltage reference for your circuit designs.
  • Power Dissipation: With a power dissipation capability, this Zener diode can handle significant power levels, making it suitable for higher power applications.
  • Package: The BZV90-C8V2 comes in a standard package that is easy to mount on printed circuit boards (PCBs) and is compatible with automated assembly processes.
  • High Stability: The diode offers excellent stability and reliability over its operational life, ensuring consistent performance in your applications.
  • Temperature Range: It operates over a broad temperature range, ensuring functionality in various environmental conditions.

Applications

The BZV90-C8V2 Zener diode is suitable for use in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Overvoltage protection in consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BZV90-C8V2 8.2V Zener diode is designed to offer reliable performance for critical applications where voltage stability is paramount. With its robust construction and NXP's attention to manufacturing excellence, customers can expect a product that performs consistently over time.

Support and Resources

For additional information, technical support, and resources, customers can access datasheets, application notes, and other documentation directly from the NXP Semiconductors website. NXP provides extensive support to ensure that designers can integrate the BZV90-C8V2 8.2V Zener diode into their projects with confidence and ease.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess