Product Overview: BZV90-C75 Zener Diode from NXP
The BZV90-C75 is a robust Zener diode developed by NXP Semiconductors, a leader in the electronic components industry. This high-quality Zener diode is designed to provide excellent voltage regulation and protection for a wide range of electronic circuits. With its precise voltage control and reliability, the BZV90-C75 is an ideal choice for voltage stabilization and clipping applications.
Key Features
- Nominal Zener Voltage: The BZV90-C75 offers a nominal Zener voltage of 75V, making it suitable for applications that require a high breakdown voltage.
- Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle significant power levels, ensuring stable performance under various operating conditions.
- High Surge Current Capability: The device is capable of withstanding high surge currents, providing additional protection against voltage spikes and surges that can potentially damage electronic components.
- Tolerance: It features a standard tolerance of ±5%, allowing for precise voltage regulation within a specific range.
- Package: The BZV90-C75 comes in a compact and robust SOD64 package, which is designed for optimal heat dissipation and space-saving on printed circuit boards.
Applications
The BZV90-C75 Zener diode is versatile and can be used in various electronic devices and systems. Some common applications include:
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronics
- Waveform clipping and shaping circuits
- Reference elements in precision circuits
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZV90-C75 is no exception. It is manufactured with high standards, ensuring that each diode meets rigorous specifications for performance and reliability. Whether used in commercial, industrial, or high-reliability applications, the BZV90-C75 Zener diode is a dependable component that engineers and designers can trust.
For detailed specifications and application notes, it is recommended to consult the BZV90-C75 datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, thermal properties, and recommended operating conditions.