The BZV90-C56 is a high-quality Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a precise voltage reference and is commonly used for voltage regulation purposes in a wide range of electronic circuits.
Key Features
- Nominal Zener Voltage: 56V
- Power Dissipation: The BZV90-C56 is capable of dissipating up to 1.3 watts of power, making it suitable for medium-power applications.
- Tolerance: It comes with a standard tolerance of ±5%, ensuring reliable and consistent performance.
- Package: The device is encapsulated in a SOD64 package, which is designed for optimal thermal and electrical performance.
- Temperature Stability: The BZV90-C56 features excellent stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.
Applications
The BZV90-C56 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation in power supplies
- Surge and transient protection circuits
- Switching power supplies
- Stabilization of sensitive electronic circuits
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZV90-C56 is no exception. Each diode is rigorously tested to meet the industry's highest standards for performance and durability. Customers can trust the BZV90-C56 to operate reliably in their electronic devices, providing a stable Zener voltage for the lifetime of their application.
Environmental Compliance
The BZV90-C56 is compliant with various environmental regulations, including RoHS and REACH. This ensures that the diode is free from harmful substances and can be used in electronic products that are sold worldwide.
Whether you are designing a new power supply or need a reliable voltage reference for your circuit, the BZV90-C56 Zener diode from NXP Semiconductors is an excellent choice that combines performance, quality, and environmental responsibility.