The BZV90-C36 is a robust and high-performance Zener diode manufactured by NXP Semiconductors. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications. With its ability to handle a nominal Zener voltage of 36V, the BZV90-C36 is an excellent choice for a wide range of electronic circuits requiring a stable and reliable voltage clamp.
Key Features
- Nominal Zener Voltage: 36V, which makes it suitable for various voltage stabilization tasks.
- Power Dissipation: Capable of dissipating up to 1.3W of power, ensuring adequate handling of high-power applications.
- Package: Comes in a glass SOD64 package that offers high thermal stability and reliability.
- High Surge Current Capability: Designed to withstand surge currents, enhancing its robustness in demanding situations.
- Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.
- Operating Temperature Range: Can operate efficiently over a wide temperature range from -65°C to +175°C, making it adaptable to various environmental conditions.
Applications
The BZV90-C36 Zener diode is highly versatile and can be used in a multitude of applications. It is commonly found in:
- Power supply circuits as a voltage reference or regulator
- Protection circuits to prevent over-voltage conditions
- Switching power supplies where stabilization is crucial
- Industrial electronics where robust voltage control is required
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZV90-C36 is no exception. This component is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of NXP products. Users can trust the BZV90-C36 for consistent performance and durability in their electronic designs.