Product Overview: BZV90-C18 Zener Diode by NXP
The BZV90-C18 is a high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This Zener diode is specifically engineered to provide a precise voltage reference and regulation, making it an ideal component for a wide range of electronic applications requiring voltage stabilization and regulation.
Key Features
- Voltage Regulation: The BZV90-C18 offers a nominal Zener voltage of 18V, providing a reliable and stable reference voltage for your circuits.
- High Power Dissipation: With its capability to dissipate up to 1.3W of power, this Zener diode can withstand significant voltage overloads without damage, ensuring long-term reliability and performance.
- Low Dynamic Impedance: The dynamic impedance of the diode is minimized, which enhances the performance of the voltage regulation even under changing load conditions.
- Temperature Stability: The BZV90-C18 is characterized by its excellent stability over a wide temperature range, maintaining consistent performance from -65°C to +175°C.
- Package: Encased in a SOD64 package, the BZV90-C18 is designed for through-hole mounting, making it easy to integrate into various PCB designs.
Applications
The BZV90-C18 Zener diode is suitable for a broad spectrum of applications, including:
- Voltage regulation in power supplies
- Surge and transient protection
- Overvoltage protection circuits
- Reference elements in precision circuits
- Switching power supplies
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZV90-C18 Zener diode is no exception, with its construction and materials chosen to provide maximum reliability for your electronic designs. Whether you're developing commercial, industrial, or advanced technological applications, you can trust the BZV90-C18 to perform with precision and stability.
For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official NXP datasheets and support documentation.