EN
  • EN
  • DE

BZV85-C36,133

Part No BZV85-C36,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NOW NEXPERIA BZV85-C36 - ZENER D / Zener Diode 36 V 1.3 W ±5% Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 1.3 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number BZV85-C36
HTSUS 0000.00.0000
Other Names NEXNEXBZV85-C36,133,2156-BZV85-C36,133
Standard Package 1
Win Source Part Number 1050351-BZV85-C36,133
Ultra Librarian 3D Model Ultra Librarian BZV85-C36,133 CAD Model

Description

The BZV85-C36,133 is a robust voltage regulator Zener diode produced by NXP Semiconductors, a leader in the semiconductor industry. This component is designed to provide a precise voltage regulation solution with a nominal Zener voltage of 36 volts. It is encapsulated in a DO-41 glass package, which ensures reliability and stability under various operating conditions.

Key Features

  • Zener Voltage: 36V with a tolerance of ±5%, providing stable voltage regulation for circuits.
  • Power Dissipation: Capable of dissipating up to 1.3 watts of power, making it suitable for medium-power applications.
  • Package Type: The DO-41 glass package offers through-hole mounting, which is ideal for wave soldering and suitable for high-density PCB designs.
  • Operating Temperature Range: This diode can operate efficiently over a wide temperature range from -65°C to +175°C, ensuring reliability in various environmental conditions.
  • Non-repetitive Peak Reverse Power: With a surge capability, it can handle peak powers, making it robust against transient voltage spikes.

Applications

The BZV85-C36,133 Zener diode is versatile and can be used in numerous applications. It is commonly employed in voltage stabilization circuits, providing protection against overvoltage conditions in consumer electronics, industrial equipment, and telecommunications systems. Additionally, it can be used for load regulation or as a simple reference element in precision circuits.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BZV85-C36,133 is manufactured with high standards, ensuring that it meets the rigorous demands of the electronic components industry. It is a testament to NXP's dedication to providing products that excel in performance and longevity.

Environmental Compliance

In line with global environmental standards, the BZV85-C36,133 adheres to RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes it a suitable choice for eco-friendly designs and applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess