EN
  • EN
  • DE

BZV85-C27,133

Part No BZV85-C27,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV85-C27 - ZENER DIODE / Zener Diode 27 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 19 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating 200°C
Mounting Through Hole
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 2156-BZV85-C27,133-954
Standard Package 1
Win Source Part Number 1325504-BZV85-C27,133
Ultra Librarian 3D Model Ultra Librarian BZV85-C27,133 CAD Model

Description

Product Overview: BZV85-C27,133 Zener Diode

The BZV85-C27,133 is a high-quality Zener diode manufactured by NXP Semiconductors, a trusted name in the electronics industry. This component is specifically designed to provide a precise voltage reference and is commonly used in voltage regulation applications. With its robust design and reliable performance, the BZV85-C27,133 is an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The BZV85-C27,133 offers a Zener voltage of 27V, making it suitable for stabilizing voltage in various electronic applications.
  • Power Dissipation: This device can dissipate up to 1.3W of power, ensuring stable operation under a range of conditions.
  • Package: Encased in a DO-41 glass package, the BZV85-C27,133 is designed for through-hole mounting, which facilitates easy integration into existing designs.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a balance between precision and flexibility for different circuit requirements.
  • Temperature Stability: The diode offers excellent stability over a wide operating temperature range, ensuring consistent performance across various environments.

Applications

The BZV85-C27,133 is versatile and can be used in numerous electronic applications. Some of the most common uses include:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Clamping circuits to limit voltage spikes

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV85-C27,133 is no exception. Each diode is manufactured to meet high standards of performance and reliability. Whether used in commercial, industrial, or consumer electronics, the BZV85-C27,133 is designed to deliver consistent results over its lifetime.

In summary, the BZV85-C27,133 Zener diode from NXP is a reliable component that offers precise voltage regulation, robust power dissipation, and a wide operating temperature range. Its through-hole package design and tolerance levels make it a versatile choice for engineers and designers looking to ensure stable operation in their electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess