Product Overview: BZV85-C12 Zener Diode by NXP Semiconductors
The BZV85-C12 is a robust Zener diode from the reputable NXP Semiconductors, designed to provide a precise voltage reference. This product is an essential component for voltage regulation applications, ensuring stable performance in a variety of electronic circuits. The BZV85-C12 is particularly well-suited for use in power supplies, voltage regulators, and protection circuits, where consistent and reliable voltage clamping is necessary.
Key Features
- Voltage Stability: The BZV85-C12 offers a nominal Zener voltage of 12V, making it ideal for providing a stable reference in 12V circuits.
- Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle a moderate amount of power, ensuring durability and longevity in your applications.
- High Surge Capability: It is designed to withstand surge currents, thereby protecting sensitive electronic components from voltage spikes and transients.
- Package: Encased in a DO-41 glass package, the BZV85-C12 provides a compact and reliable form factor that is easy to integrate into various designs.
- Temperature Range: The operating junction temperature ranges from -55°C to +175°C, allowing for stable operation in extreme environmental conditions.
Applications
The BZV85-C12 Zener diode is versatile and can be employed in a wide array of applications, which include:
- Overvoltage protection in consumer electronics
- Automotive and industrial voltage regulation
- Switching power supplies
- Stabilization of sensitive detection circuits
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZV85-C12 is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across various conditions and applications. Its robust construction and reliable performance make it a preferred choice for professionals and hobbyists alike.
With its combination of features, the BZV85-C12 Zener diode from NXP is an excellent choice for anyone looking to implement precise voltage regulation in their electronic designs.