EN
  • EN
  • DE

BZV85-C11,133

Part No BZV85-C11,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 1.3W DO41 / Zener Diode 11 V 1.3 W ±5% Through Hole DO-41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Bulk
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 1.3 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7.7 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
ECCN EAR99
HTSUS 8541.10.0050
Other Names NEXNXPBZV85-C11,133,2156-BZV85-C11,133
Standard Package 1
Win Source Part Number 960393-BZV85-C11,133
Ultra Librarian 3D Model Ultra Librarian BZV85-C11,133 CAD Model

Description

The BZV85-C11,133 is a robust voltage regulator Zener diode produced by NXP, a leader in the semiconductor industry. This component is specifically designed to provide a precise voltage reference in a wide array of electronic applications. It is a member of the BZV85 series, known for their reliability and consistency.

Key Features

  • Nominal Zener Voltage: The BZV85-C11,133 has a nominal Zener voltage of 11V, making it suitable for applications requiring this voltage level for regulation or reference purposes.
  • Power Dissipation: With a power dissipation capability of 1.3W, it can withstand moderate levels of power without degradation, ensuring stable performance over time.
  • Package: Encased in a DO-41 glass package, the BZV85-C11,133 is designed for through-hole mounting, which is ideal for high-reliability applications and easy integration into a variety of circuit boards.
  • Tolerance: The Zener voltage tolerance is ±5%, which strikes a balance between precision and flexibility, allowing for consistent performance across various devices and conditions.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +175°C, ensuring that the device remains functional in extreme environments.

Applications

The BZV85-C11,133 is versatile and used in various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in analog circuits
  • Energy management systems

Quality and Reliability

NXP is committed to delivering high-quality components. The BZV85-C11,133 is manufactured with stringent quality control processes, ensuring that each diode meets the high standards expected by electronic designers and engineers. The device's robust construction and NXP's reputation for reliability make this Zener diode a preferred choice for professionals seeking long-term stability in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess