EN
  • EN
  • DE

BZV55-C2V4,115

Part No BZV55-C2V4,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV55-C2V4 - ZENER DIOD / Zener Diode 2.4 V 500 mW ±5% Surface Mount LLDS; MiniMelf
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Surface Mount
Case / Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
REACH Status REACH Unaffected
Other Part Number 2156-BZV55-C2V4,115-954
Standard Package 1
Win Source Part Number 1325459-BZV55-C2V4,115
Ultra Librarian 3D Model Ultra Librarian BZV55-C2V4,115 CAD Model

Description

Product Overview: BZV55-C2V4,115

The BZV55-C2V4,115 is a high-quality zener diode manufactured by NXP Semiconductors, a leader in the industry known for its reliable and innovative electronic components. This small signal zener diode is designed to provide a precise voltage reference and regulation in a variety of electronic applications. Its compact form factor and precise voltage clamping capabilities make it an excellent choice for space-constrained applications that require accurate voltage control.

Key Features

  • Voltage Regulation: The BZV55-C2V4,115 offers a nominal zener voltage of 2.4V, making it suitable for applications that require a regulated low voltage.
  • Power Dissipation: With a total power dissipation of 500mW, this diode can handle moderate levels of power, ensuring stable performance across various operating conditions.
  • Package Type: Encased in a small LLDS (Leadless Small-outline Diode SOD) package, specifically the SOD-80C variant, the diode is ideal for high-density circuit designs.
  • High Stability: The zener diode offers excellent stability and reliability over its entire operating temperature range, which is typically between -65°C and 150°C.
  • Tolerance: The voltage tolerance is specified at ±5%, providing consistent performance and ease of design for precision circuits.

Applications

The BZV55-C2V4,115 zener diode is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Voltage reference in power supplies
  • Surge suppression and protection circuits
  • Regulation for sensitive electronics
  • Waveform shaping
  • Switching operations in digital systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZV55-C2V4,115 zener diode is no exception, as it is manufactured with stringent quality control processes. It is also supported by comprehensive technical documentation, making integration into your designs seamless and straightforward.

Whether you are designing power management systems, looking to protect sensitive components, or need a reliable voltage reference, the BZV55-C2V4,115 from NXP Semiconductors is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0369 $50.1840
3,305+ $0.0303 $100.1415
5,105+ $0.0294 $150.0870
7,045+ $0.0284 $200.0780
9,095+ $0.0275 $250.1125
12,200+ $0.0246 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,500 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess