Introducing the BZV55-B5V6.115 Zener Diode from NXP Semiconductors
The BZV55-B5V6.115 is a high-quality Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed to provide a reliable voltage reference with a nominal Zener voltage of 5.6 volts. It is widely used in a variety of electronic circuits for voltage regulation and protection purposes.
Key Features
- Zener Voltage (VZ): 5.6V
- Power Dissipation (PTOT): 500mW
- Package: SOD-80C
- Tolerance: ±2%
- Operating Temperature Range: -65°C to +175°C
- Non-repetitive Peak Reverse Power Dissipation (PZSM): 40W
The BZV55-B5V6.115 is housed in a compact SOD-80C package, making it suitable for high-density circuit boards where space is at a premium. Despite its small size, it offers a robust solution for voltage stabilization with a power dissipation of 500mW, ensuring it can handle a reasonable amount of power for its size.
Applications
With its precise voltage regulation capabilities, the BZV55-B5V6.115 is ideal for use in:
- Power supply circuits
- Consumer electronics
- Telecommunication devices
- Computer motherboards
- Industrial control systems
It is also suitable for protection applications, where it can protect sensitive components from overvoltage conditions by clamping and dissipating the excess energy as heat.
Reliability and Quality
NXP Semiconductors is known for its commitment to quality, and the BZV55-B5V6.115 is no exception. Each diode is manufactured to meet stringent standards, ensuring consistent performance and reliability. The device's wide operating temperature range from -65°C to +175°C allows it to function effectively in extreme conditions, making it versatile for various industrial and commercial applications.
In summary, the NXP BZV55-B5V6.115 Zener diode is an exemplary component for designers looking to incorporate a dependable voltage reference or protection element into their electronic designs. Its combination of size, power handling, and precision makes it an excellent choice for a multitude of applications.