The BZV49-C56 is a high-precision Zener diode manufactured by NXP Semiconductors, a trusted name in the electronics industry. This Zener diode is designed to provide a reliable voltage reference and is typically used in voltage regulation applications. With its tight voltage tolerances and low leakage current, the BZV49-C56 is an ideal choice for use in power supplies, inverters, and other electrical circuits where stable voltage is crucial.
Key Features
- Nominal Zener Voltage: 56V, providing a stable reference voltage for various applications.
- Power Dissipation: Capable of dissipating up to 1.3W of power, making it suitable for high-power applications.
- Low Leakage Current: Ensures minimal power loss and improves efficiency in the circuit.
- Tight Voltage Tolerance: Offers precision voltage regulation, which is essential for sensitive electronics.
- Temperature Stability: Features excellent stability over a wide temperature range, ensuring consistent performance.
- Surface-Mount Package: Comes in a small SOT89 package, which is ideal for space-constrained applications.
Applications
The BZV49-C56 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Power Supply Regulation
- Overvoltage Protection
- Switching Power Supplies
- Consumer Electronics
- Automotive Electronics
- Industrial Control Systems
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZV49-C56 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance even under harsh conditions. Whether you are designing a new system or maintaining an existing one, the BZV49-C56 is a dependable component that will contribute to the overall stability and longevity of your electronic applications.