Product Overview: BZT52H-C5V1 - NXP Semiconductors
The BZT52H-C5V1 is a high-performance Zener diode from NXP Semiconductors, designed to offer a precise voltage regulation solution in a compact SOD123F package. This small surface-mounted device is part of NXP's BZT52H series, known for its excellent stability and reliability in various electronic applications.
Key Features
- Voltage Regulation: The BZT52H-C5V1 provides a nominal Zener voltage of 5.1V, making it an ideal choice for precise voltage regulation tasks.
- Power Dissipation: With its power dissipation capability of 375 mW, this Zener diode can handle a moderate amount of power, suitable for a wide range of electronic circuits.
- High Stability: The diode offers excellent stability over its entire operating temperature range, ensuring consistent performance in various conditions.
- Low Leakage Current: It features a low leakage current, which enhances its efficiency and minimizes power loss in the circuit.
- Compact Form Factor: The SOD123F package is small and space-saving, making it perfect for high-density circuit designs where board space is at a premium.
Applications
The BZT52H-C5V1 Zener diode is versatile and can be used in various applications, including:
- Consumer electronics
- Power management systems
- Overvoltage protection circuits
- Voltage reference in analog circuits
- Switch-mode power supplies (SMPS)
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZT52H-C5V1 is no exception. It is manufactured to stringent industry standards, ensuring that each component meets the reliability requirements for commercial and industrial applications.
Environmental Compliance
In line with global environmental standards, the BZT52H-C5V1 is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.
Overall, the BZT52H-C5V1 from NXP Semiconductors is a robust, efficient, and reliable Zener diode solution that caters to the needs of modern electronic circuits requiring precise voltage control.