Product Overview: BZT52H-C3V0 - NXP
The BZT52H-C3V0 is a highly integrated Zener diode offered by NXP Semiconductors, designed to provide a precise voltage reference. This small surface-mounted device is part of NXP's BZT52H series, known for its reliability and efficiency in voltage regulation applications. The C3V0 model specifically offers a nominal Zener voltage of 3.0 volts, making it ideal for low-voltage regulation tasks.
Key Features
- Zener Voltage: The BZT52H-C3V0 has a nominal Zener voltage of 3.0V, with a tolerance of ±2%, ensuring accurate voltage clamping in your circuit.
- Power Dissipation: With a total power dissipation of 375 mW, this component can handle a considerable amount of energy, making it suitable for a variety of electronic applications.
- Package: Encased in a small SOD123F plastic package, the BZT52H-C3V0 is designed for space-conscious applications, providing excellent power density for its size.
- Thermal Resistance: The device boasts a low thermal resistance, ensuring efficient heat dissipation during operation, which contributes to its overall reliability and longevity.
- Operating Temperature Range: It is capable of operating over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
Applications
The BZT52H-C3V0 Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation circuits
- Overvoltage and surge protection systems
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZT52H-C3V0 is manufactured with the stringent quality control processes for which NXP is known, ensuring reliable performance in your electronic designs. Whether you are developing power management solutions or precision reference circuits, the BZT52H-C3V0 from NXP provides the performance and reliability required for your critical applications.