EN
  • EN
  • DE

BZT52H-B9V1,115

Part No BZT52H-B9V1,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZT52H-B9V1 - ZENER DIO / Zener Diode 9.1 V 375 mW ±5% Surface Mount SOD-123F
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 375 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123F
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 2156-BZT52H-B9V1,115-954
Standard Package 1
Win Source Part Number 1324411-BZT52H-B9V1,115
Ultra Librarian 3D Model Ultra Librarian BZT52H-B9V1,115 CAD Model

Description

Product Overview: BZT52H-B9V1,115 by NXP Semiconductors

The BZT52H-B9V1,115 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to offer precision voltage regulation, making it an ideal choice for a wide range of electronic applications that require a stable and reliable reference voltage.

Key Features

  • Voltage Regulation: The BZT52H-B9V1,115 provides a nominal Zener voltage of 9.1V, which is maintained with high accuracy and stability, ensuring consistent performance across various conditions.
  • Power Dissipation: With a total power dissipation of 375 mW, this Zener diode can handle moderate amounts of power, making it suitable for a variety of circuit designs.
  • Package: Encased in a small, surface-mounted SOD-123F package, the BZT52H-B9V1,115 is optimized for high-density circuit boards, allowing for efficient use of space without sacrificing performance.
  • Low Leakage Current: The device features a low leakage current, which enhances its efficiency and reduces power consumption in standby or off-state conditions.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -65°C to +150°C, providing reliable operation even under extreme environmental conditions.

Applications

The BZT52H-B9V1,115 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial and medical equipment requiring precise voltage references

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZT52H-B9V1,115 is no exception and is manufactured with the utmost attention to detail, ensuring both reliability and durability for long-term use in critical applications.

Whether you're designing a power supply, protecting sensitive electronics, or requiring a precise reference voltage, the BZT52H-B9V1,115 from NXP Semiconductors is a robust solution that combines performance with compact form factor, making it an excellent choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess