EN
  • EN
  • DE

BZT52H-B4V3

Part No BZT52H-B4V3
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819933-BZT52H-B4V3
Ultra Librarian 3D Model Ultra Librarian BZT52H-B4V3 CAD Model

Description

The BZT52H-B4V3 is a high-performance Zener diode manufactured by NXP Semiconductors, renowned for their commitment to innovation and quality in the semiconductor industry. This precision Zener diode is designed to provide a reliable voltage reference with a nominal Zener voltage of 4.3 volts, making it an ideal component for voltage regulation applications.

Key Features

  • Zener Voltage: The device offers a precise Zener voltage of 4.3V, which is ideal for providing stable reference voltages in various electronic circuits.
  • Power Dissipation: With a power dissipation of 375mW, the BZT52H-B4V3 can endure moderate levels of power without compromising performance, ensuring longevity and reliability.
  • Package: The component comes in a small, surface-mount SOD123F package, which is suitable for high-density circuit boards and saves valuable space in compact electronic devices.
  • Low Leakage Current: The diode features a low leakage current, enhancing its efficiency and making it suitable for low-power applications.
  • High Surge Capability: It is capable of withstanding surge currents, thereby offering protection against voltage spikes and enhancing circuit safety.
  • Temperature Stability: The BZT52H-B4V3 operates reliably over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The BZT52H-B4V3 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and computer peripherals
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors ensures that the BZT52H-B4V3 meets the highest quality and reliability standards. Each diode is subjected to rigorous testing and quality control procedures to guarantee performance in critical applications. Whether used in commercial, industrial, or high-reliability environments, the BZT52H-B4V3 is a trusted component that engineers and designers can rely on for consistent operation and durability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4429 $50.9335
280+ $0.3635 $101.7800
430+ $0.3521 $151.4030
590+ $0.3407 $201.0130
760+ $0.3294 $250.3440
1,020+ $0.2953 $301.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess