EN
  • EN
  • DE

BZT52H-B27

Part No BZT52H-B27
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157376-BZT52H-B27
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52H-B27 CAD Model

Description

Introducing the BZT52H-B27 Zener Diode from NXP

The BZT52H-B27 is a high-performance Zener diode designed by NXP Semiconductors, a leading name in the industry. This small signal Zener diode offers a nominal Zener voltage of 27 volts, making it an excellent choice for providing voltage regulation in a wide range of electronic applications. Whether you're designing power supplies, or looking for a reliable voltage reference, the BZT52H-B27 is engineered to deliver stability and performance.

Key Features

  • Zener Voltage (VZ): The device features a precise Zener voltage of 27V, which is ideal for voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 375 mW, the BZT52H-B27 can handle sufficient power levels for a wide array of applications.
  • Package: The diode comes in a compact SOD123F package, which ensures minimal space usage on printed circuit boards without compromising on power handling and thermal performance.
  • High Stability: This Zener diode offers excellent stability and reliability, making it a preferred choice for consistent voltage regulation.
  • Low Leakage Current: It boasts a low leakage current that enhances its efficiency and makes it suitable for low-power applications.
  • Wide Operating Temperature Range: The BZT52H-B27 is designed to operate over a broad temperature range, ensuring performance under varying environmental conditions.

Applications

The versatility of the BZT52H-B27 Zener diode from NXP makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Industrial controls
  • Telecommunication devices
  • Portable and battery-powered equipment
  • Power management systems

With its robust design and precise voltage regulation capabilities, the BZT52H-B27 is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems. NXP's commitment to quality ensures that this Zener diode meets the highest standards, providing a dependable solution for your circuit protection and regulation needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,833 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess