Introducing the BZT52H-B12 Zener Diode by NXP Semiconductors
Discover the BZT52H-B12, a high-performance Zener diode designed by NXP Semiconductors, renowned for their commitment to delivering cutting-edge technology and quality components. This precision Zener diode is engineered to provide a reliable voltage reference with a nominal Zener voltage of 12V, making it an ideal choice for voltage regulation applications in a wide range of electronic circuits.
Key Features
- Zener Voltage (VZ): 12V
- Package: The BZT52H-B12 comes in a compact SOD-123F surface-mount package, which not only saves valuable board space but also ensures robustness and durability in various applications.
- Power Dissipation: With a total power dissipation of 375mW, this Zener diode can handle a significant amount of power, making it suitable for high-density circuit designs.
- Tolerance: The device features a tight voltage tolerance, ensuring precise voltage regulation and stability across different conditions.
- Operating Temperature Range: It operates efficiently over a wide temperature range from -65°C to +150°C, accommodating various environmental conditions without compromising performance.
Applications
The BZT52H-B12 is versatile and can be utilized in numerous applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
- Automotive systems
Quality and Reliability
NXP Semiconductors ensures that the BZT52H-B12 Zener diode meets the highest standards of quality and reliability. Each component is rigorously tested to comply with the stringent industry specifications, providing designers and engineers with confidence in their electronic designs.
Environmental Compliance
The BZT52H-B12 is also environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. By choosing this Zener diode, customers are making an environmentally conscious decision while benefiting from superior performance and reliability.
Whether you're designing power management systems or looking to enhance circuit protection, the BZT52H-B12 from NXP Semiconductors is a reliable and efficient solution that won't disappoint.