EN
  • EN
  • DE

BZT52-B5V6X

Part No BZT52-B5V6X
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description BZT52-B SERIES - SINGLE ZENER DI / Zener Diode 5.6 V 590 mW ±1.96% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±1.96%
Power - Max 590 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-BZT52-B5V6X,NEXNXPBZT52-B5V6X
Standard Package 1
Win Source Part Number 1050281-BZT52-B5V6X
Ultra Librarian 3D Model Ultra Librarian BZT52-B5V6X CAD Model

Description

The NXP BZT52-B5V6X is a high-performance, surface-mount Zener diode designed for a wide range of applications. With its precise voltage regulation and compact SOD-123 package, this Zener diode is an excellent choice for space-constrained applications where voltage stabilization is essential.

Key Features:

  • Nominal Zener Voltage: The BZT52-B5V6X offers a nominal Zener voltage of 5.6V, making it suitable for a variety of voltage regulation circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power while maintaining its stability and performance.
  • High Stability: The device is designed for optimal stability, ensuring consistent performance and reliable voltage regulation throughout its lifespan.
  • Low Leakage Current: It features a low leakage current, which enhances its efficiency and reduces power loss in circuitry.
  • Compact Form Factor: The small SOD-123 package is ideal for high-density circuit boards where space is at a premium.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZT52-B5V6X is versatile enough to be used in various environments and applications.

Applications:

The NXP BZT52-B5V6X Zener diode is commonly used in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the BZT52-B5V6X is no exception. Manufactured to high standards, this Zener diode ensures consistent performance and is compliant with the RoHS directive, making it a suitable choice for eco-friendly and safety-conscious designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess