The BZG04-68 is a high-performance Zener diode developed by NXP Semiconductors, renowned for its precision voltage regulation and robust protection features. This diode is specifically designed to offer a stable reference voltage and operates as a voltage regulator in a variety of electronic circuits.
Key Features
- Zener Voltage (VZ): 68V
- Power Dissipation (PD): 1.5W, making it suitable for high-power applications.
- Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronics.
- Package: The device comes in a SOD57 package, which is known for its compact size and reliability.
- Thermal Resistance: Low thermal resistance ensures efficient heat dissipation and stable operation even under high power conditions.
- Surge Current Capability: It is capable of handling surge currents, thereby offering protection against voltage spikes.
Applications
The BZG04-68 Zener diode is versatile and can be used in a wide range of applications including:
- Voltage regulation for power supplies
- Surge protection in consumer electronics
- Overvoltage protection in industrial systems
- Motor control circuits
- Telecommunication devices
Reliability and Quality
NXP Semiconductors is committed to delivering high-quality and reliable components. The BZG04-68 Zener diode is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards expected by the industry. Its robust construction and superior materials make it a preferred choice for engineers and designers looking for components that provide consistent performance and longevity.
Environmental Compliance
In line with global environmental standards, the BZG04-68 adheres to RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.